Rubycon Corporation Aluminum Electrolytic Capacitors 10YXG10000MEFC18X35.5

Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1061-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1061-ND
Aluminum Electrolytic Capacitors 1189-1061-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxg Series, 10000 F, 20%, 10 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4722 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 10000 F, 20%, 10 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X4722
Aluminium Electrolytic Capacitor, Yxg Series, 10000 F, 20%, 10 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X4722
Aluminium Electrolytic Capacitor, YXG Series, 10000 - F, - 20%, 10 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 10000 - F, - 20%, 10 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 10YXG10000MEFC18X35.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10YXG10000MEFC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 10YXG10000MEFC18X35.5
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1061-ND 08X4722 10YXG10000MEFC18X35.5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 10000 F, 20%, 10 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details