Rubycon Corporation Aluminum Electrolytic Capacitors 10YXF470MEFC8X11.5

Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1868-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1868-ND
Aluminum Electrolytic Capacitors 1189-1868-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 10V 400mA Capacitor
58-10YXF470MEFC8X11.5
470uF 10V 400mA Capacitor 58-10YXF470MEFC8X11.5
Cap Aluminum Lytic 470uF 10V 20% (8 X 11.5mm) Radial 3.5mm 400mA 6000h 105°C Bulk Product overview: 10YXF470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 10V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 10V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXF470MEFC8X11. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 10V 20% (8 X 11.5mm) Radial 3.5mm 400mA 6000h 105°C Bulk Product overview: 10YXF470MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 10V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 10V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10YXF470MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 10YXF470MEFC8X11.5 - 1065293-10YXF470MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 10YXF470MEFC8X11.5
1065293-10YXF470MEFC8X11.5
Aluminum Capacitors - 10YXF470MEFC8X11.5 1065293-10YXF470MEFC8X11.5
Manufacturer: Rubycon Win Source Part Number: 1065293-10YXF470MEFC 8X11.5 Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 250 mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 300mA @ 120Hz Ripple Current - High Frequency: 400mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Rubycon
Win Source Part Number: 1065293-10YXF470MEFC8X11.5
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Impedance: 250 mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 300mA @ 120Hz
Ripple Current - High Frequency: 400mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6320 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
31M6320
Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 31M6320
Aluminium Electrolytic Capacitor, YXF Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10YXF470MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10YXF470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 10YXF470MEFC8X11.5
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 10YXF470MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
10YXF470MEFC8X11.5
Aluminum Electrolytic Capacitors 10YXF470MEFC8X11.5
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1868-ND 58-10YXF470MEFC8X11.5 1065293-10YXF470MEFC8X11.5 31M6320 10YXF470MEFC8X11.5 10YXF470MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors 470uF 10V 400mA Capacitor Aluminum Capacitors - 10YXF470MEFC8X11.5 Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details