Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10WXA1000MEFCT810X9

Description
Win Source Part Number: 1337165-10WXA1000MEF CT810X9 Category: Capacitors - Aluminum Electrolytic Capacitors Series: WXA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 460 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1337165-10WXA1000MEF CT810X9 Category: Capacitors - Aluminum Electrolytic Capacitors Series: WXA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 460 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1337165-10WXA1000MEFCT810X9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337165-10WXA1000MEFCT810X9
Capacitors - Aluminum Electrolytic Capacitors 1337165-10WXA1000MEFCT810X9
Win Source Part Number: 1337165-10WXA1000MEF CT810X9 Category: Capacitors - Aluminum Electrolytic Capacitors Series: WXA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 460 mA @ 120 Hz

Win Source Part Number: 1337165-10WXA1000MEFCT810X9
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: WXA
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 460 mA @ 120 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3703-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3703-1-ND
Aluminum Electrolytic Capacitors 1189-3703-1-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3703-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3703-3-ND
Aluminum Electrolytic Capacitors 1189-3703-3-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10WXA1000MEFCT810X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10WXA1000MEFCT810X9
Capacitors - Aluminum Electrolytic Capacitors 10WXA1000MEFCT810X9
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1337165-10WXA1000MEFCT810X9 1189-3703-1-ND 10WXA1000MEFCT810X9
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details