Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10TPV1000M8X10.5

Description
Win Source Part Number: 1227592-10TPV1000M8X 10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TPV Package: Bulk Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-10TPV1000M8X10. 5 Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1227592-10TPV1000M8X 10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TPV Package: Bulk Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-10TPV1000M8X10. 5 Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1227592-10TPV1000M8X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1227592-10TPV1000M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 1227592-10TPV1000M8X10.5
Win Source Part Number: 1227592-10TPV1000M8X 10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TPV Package: Bulk Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-10TPV1000M8X10. 5 Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz

Win Source Part Number: 1227592-10TPV1000M8X10.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TPV
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-10TPV1000M8X10.5
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-10TPV1000M8X10.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-10TPV1000M8X10.5-ND
Aluminum Electrolytic Capacitors 1189-10TPV1000M8X10.5-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10TPV1000M8X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10TPV1000M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 10TPV1000M8X10.5
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1227592-10TPV1000M8X10.5 1189-10TPV1000M8X10.5-ND 10TPV1000M8X10.5
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details