Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10TLV1000M10X10.5

Description
Win Source Part Number: 1034076-10TLV1000M10 X10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TLV Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Impedance: 80 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEE-HD0J102AP; EEEFK1A102GP; EEE-FK0J102GP; UCD0J102MNL1GS; UCD1A102MNL1GS; UWD0J102MCL1GS; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2084-2,1189-208 4-1,1189-2084-6,10TL V1000M10X10.5-ND Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1034076-10TLV1000M10 X10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TLV Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Impedance: 80 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEE-HD0J102AP; EEEFK1A102GP; EEE-FK0J102GP; UCD0J102MNL1GS; UCD1A102MNL1GS; UWD0J102MCL1GS; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2084-2,1189-208 4-1,1189-2084-6,10TL V1000M10X10.5-ND Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1034076-10TLV1000M10X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1034076-10TLV1000M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 1034076-10TLV1000M10X10.5
Win Source Part Number: 1034076-10TLV1000M10 X10.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TLV Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Impedance: 80 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEE-HD0J102AP; EEEFK1A102GP; EEE-FK0J102GP; UCD0J102MNL1GS; UCD1A102MNL1GS; UWD0J102MCL1GS; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2084-2,1189-208 4-1,1189-2084-6,10TL V1000M10X10.5-ND Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz

Win Source Part Number: 1034076-10TLV1000M10X10.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TLV
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
Impedance: 80 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEE-HD0J102AP; EEEFK1A102GP; EEE-FK0J102GP; UCD0J102MNL1GS; UCD1A102MNL1GS; UWD0J102MCL1GS;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-2084-2,1189-2084-1,1189-2084-6,10TLV1000M10X10.5-ND
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1000uF 10V Capacitor
58-10TLV1000M10X10.5
Automotive SMD 1000uF 10V Capacitor 58-10TLV1000M10X10.5
Cap Aluminum Lytic 1000uF 10V 20% (10 X 10.5mm) SMD 850mA 5000h 105°C Automotive T/R Product overview: 10TLV1000M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1000uF, 10V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1000uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TLV1000M10X10.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 10V 20% (10 X 10.5mm) SMD 850mA 5000h 105°C Automotive T/R Product overview: 10TLV1000M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1000uF, 10V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1000uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10TLV1000M10X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2084-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2084-2-ND
Aluminum Electrolytic Capacitors 1189-2084-2-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2084-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2084-6-ND
Aluminum Electrolytic Capacitors 1189-2084-6-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2084-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2084-1-ND
Aluminum Electrolytic Capacitors 1189-2084-1-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10TLV1000M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
10TLV1000M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 10TLV1000M10X10.5
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1034076-10TLV1000M10X10.5 58-10TLV1000M10X10.5 1189-2084-2-ND 1189-2084-6-ND 10TLV1000M10X10.5
Product Name Capacitors - Aluminum Electrolytic Capacitors Automotive SMD 1000uF 10V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details