1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Cap Aluminum Lytic 1000uF 10V 20% (10 X 20mm) Radial 5mm 960mA 2000h 130°C Automotive Bulk Product overview: 10RX301000MCA10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 10V, 960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 10V, 960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-10RX301000MCA10X2
Aluminium Electrolytic Capacitor, RX30 Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 10V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1057-ND | 58-10RX301000MCA10X20 | 01X0205 | 10RX301000MCA10X20 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 1000uF 10V 960mA Capacitor | Aluminium Electrolytic Capacitor, Rx30 Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |