Rubycon Corporation Aluminum Electrolytic Capacitors 10ML220MEFC8X7

Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10ML220MEFC8X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10ML220MEFC8X7-ND
Aluminum Electrolytic Capacitors 10ML220MEFC8X7-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K0691 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K0691
Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K0691
Aluminium Electrolytic Capacitor, ML Series, 220 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 220 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10ML220MEFC8X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10ML220MEFC8X7
Capacitors - Aluminum Electrolytic Capacitors 10ML220MEFC8X7
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 10ML220MEFC8X7-ND 39K0691 10ML220MEFC8X7
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ml Series, 220 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details