Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 10MH7100MEFC6.3X7

Description
Win Source Part Number: 1034369-10MH7100MEFC 6.3X7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MH7 Package: Bulk Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): 10MH7100MEFC6.3X710M H7100MEFC 6.3X7; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 87 mA @ 120 Hz Ripple Current @ High Frequency: 104.4 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1034369-10MH7100MEFC 6.3X7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MH7 Package: Bulk Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): 10MH7100MEFC6.3X710M H7100MEFC 6.3X7; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 87 mA @ 120 Hz Ripple Current @ High Frequency: 104.4 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1034369-10MH7100MEFC6.3X7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1034369-10MH7100MEFC6.3X7
Capacitors - Aluminum Electrolytic Capacitors 1034369-10MH7100MEFC6.3X7
Win Source Part Number: 1034369-10MH7100MEFC 6.3X7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MH7 Package: Bulk Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): 10MH7100MEFC6.3X710M H7100MEFC 6.3X7; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 87 mA @ 120 Hz Ripple Current @ High Frequency: 104.4 mA @ 10 kHz

Win Source Part Number: 1034369-10MH7100MEFC6.3X7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MH7
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 5,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): 10MH7100MEFC6.3X710MH7100MEFC 6.3X7;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 87 mA @ 120 Hz
Ripple Current @ High Frequency: 104.4 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10MH7100MEFC6.3X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10MH7100MEFC6.3X7-ND
Aluminum Electrolytic Capacitors 10MH7100MEFC6.3X7-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 10MH7100MEFC6.3X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
10MH7100MEFC6.3X7
Capacitors - Aluminum Electrolytic Capacitors 10MH7100MEFC6.3X7
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1034369-10MH7100MEFC6.3X7 10MH7100MEFC6.3X7-ND 10MH7100MEFC6.3X7
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers