Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 100ZLH820MEFC18X40

Description
Win Source Part Number: 1358289-100ZLH820MEF C18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.106 A @ 120 Hz Ripple Current @ High Frequency: 3.51 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 26 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1358289-100ZLH820MEF C18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.106 A @ 120 Hz Ripple Current @ High Frequency: 3.51 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 26 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358289-100ZLH820MEFC18X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358289-100ZLH820MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 1358289-100ZLH820MEFC18X40
Win Source Part Number: 1358289-100ZLH820MEF C18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.106 A @ 120 Hz Ripple Current @ High Frequency: 3.51 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 26 mOhms

Win Source Part Number: 1358289-100ZLH820MEFC18X40
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.106 A @ 120 Hz
Ripple Current @ High Frequency: 3.51 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 26 mOhms

Buy Now Datasheet
Singapore, Singapore
820uF 100V 3510mA Capacitor
58-100ZLH820MEFC18X40
820uF 100V 3510mA Capacitor 58-100ZLH820MEFC18X40
Cap Aluminum Lytic 820uF 100V 20% (18 X 40mm) Radial 7.5mm 3510mA 10000h 105°C Bulk Product overview: 100ZLH820MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 100V, 3510mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 100V, 3510mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH820MEFC18X4 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 100V 20% (18 X 40mm) Radial 7.5mm 3510mA 10000h 105°C Bulk Product overview: 100ZLH820MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 100V, 3510mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 100V, 3510mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH820MEFC18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1713-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1713-ND
Aluminum Electrolytic Capacitors 1189-1713-ND
820µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

820µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100ZLH820MEFC18X40 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100ZLH820MEFC18X40
Aluminum Electrolytic Capacitors 100ZLH820MEFC18X40
CAP ALUM 820UF 20% 100V RADIAL

CAP ALUM 820UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH820MEFC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH820MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 100ZLH820MEFC18X40
CAP ALUM 820UF 20% 100V RADIAL

CAP ALUM 820UF 20% 100V RADIAL

Supplier's Site
CAP ALUM 820UF 20% 100V RADIAL - 683-100ZLH820MEFC18X40 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 820UF 20% 100V RADIAL
683-100ZLH820MEFC18X40
CAP ALUM 820UF 20% 100V RADIAL 683-100ZLH820MEFC18X40
CAP ALUM 820UF 20% 100V RADIAL

CAP ALUM 820UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358289-100ZLH820MEFC18X40 58-100ZLH820MEFC18X40 1189-1713-ND 100ZLH820MEFC18X40 100ZLH820MEFC18X40 683-100ZLH820MEFC18X40
Product Name Capacitors - Aluminum Electrolytic Capacitors 820uF 100V 3510mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 820UF 20% 100V RADIAL
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers