Rubycon Corporation 56uF 100V 624mA Capacitor 100ZLH56MEFC10X12.5

Description
Cap Aluminum Lytic 56uF 100V 20% (10 X 12.5mm) Radial 5mm 624mA 10000h 105°C Bulk Product overview: 100ZLH56MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 100V, 624mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 100V, 624mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH56MEFC10X12 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 56uF 100V 20% (10 X 12.5mm) Radial 5mm 624mA 10000h 105°C Bulk Product overview: 100ZLH56MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 100V, 624mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 100V, 624mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH56MEFC10X12 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
56uF 100V 624mA Capacitor
58-100ZLH56MEFC10X12.5
56uF 100V 624mA Capacitor 58-100ZLH56MEFC10X12.5
Cap Aluminum Lytic 56uF 100V 20% (10 X 12.5mm) Radial 5mm 624mA 10000h 105°C Bulk Product overview: 100ZLH56MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 100V, 624mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 100V, 624mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH56MEFC10X12 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 56uF 100V 20% (10 X 12.5mm) Radial 5mm 624mA 10000h 105°C Bulk Product overview: 100ZLH56MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 100V, 624mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 100V, 624mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH56MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1034-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1034-ND
Aluminum Electrolytic Capacitors 1189-1034-ND
56µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

56µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH56MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH56MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 100ZLH56MEFC10X12.5
CAP ALUM 56UF 20% 100V RADIAL

CAP ALUM 56UF 20% 100V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlh Series, 56 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4770 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 56 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4770
Aluminium Electrolytic Capacitor, Zlh Series, 56 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4770
Aluminium Electrolytic Capacitor, ZLH Series, 56 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 56 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-100ZLH56MEFC10X12.5 1189-1034-ND 100ZLH56MEFC10X12.5 08X4770
Product Name 56uF 100V 624mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 56 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers