Rubycon Corporation Aluminum Electrolytic Capacitors 100ZLH270MEFC12.5X30

Description
270µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2943-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2943-ND
Aluminum Electrolytic Capacitors 1189-2943-ND
270µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

270µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100ZLH270MEFC12.5X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100ZLH270MEFC12.5X30
Aluminum Electrolytic Capacitors 100ZLH270MEFC12.5X30
CAP ALUM 270UF 20% 100V RADIAL

CAP ALUM 270UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH270MEFC12.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH270MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 100ZLH270MEFC12.5X30
CAP ALUM 270UF 20% 100V RADIAL

CAP ALUM 270UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2943-ND 100ZLH270MEFC12.5X30 100ZLH270MEFC12.5X30
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details