Win Source Part Number: 1357664-100ZLH18MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 18 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 112.14 mA @ 120 Hz
Ripple Current @ High Frequency: 267 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 570 mOhms
Cap Aluminum Lytic 18uF 100V 20% (6.3 X 11mm) Radial 5mm 267mA 6000h 105°C Ammo Product overview: 100ZLH18MEFCTA6.3X11
18µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
18uF 100V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 18UF 20% 100V RADIAL
CAP ALUM 18UF 20% 100V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357664-100ZLH18MEFCTA6.3X11 | 58-100ZLH18MEFCTA6.3X11 | 100ZLH18MEFCTA6.3X11-ND | 100ZLH18MEFCTA6.3X11 | 100ZLH18MEFCTA6.3X11 | 100ZLH18MEFCTA6.3X11 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 18uF 100V 267mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18 microF | 18 microF | 18 microF | 18 microF | 18 microF | 18 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |