Rubycon Corporation Aluminum Electrolytic Capacitors 100ZLH100MEFCT810X20

Description
CAP ALUM 100UF 20% 100V RADIAL
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 100V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-100ZLH100MEFCT810X20CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-100ZLH100MEFCT810X20CT-ND
Aluminum Electrolytic Capacitors 1189-100ZLH100MEFCT810X20CT-ND
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-100ZLH100MEFCT810X20TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-100ZLH100MEFCT810X20TB-ND
Aluminum Electrolytic Capacitors 1189-100ZLH100MEFCT810X20TB-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 100V 1040mA Capacitor
58-100ZLH100MEFCT810X20
100uF 100V 1040mA Capacitor 58-100ZLH100MEFCT810X20
Cap Aluminum Lytic 100uF 100V 20% (10 X 20mm) Radial 5mm 1040mA 10000h 105°C Ammo Product overview: 100ZLH100MEFCT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 1040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 1040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH100MEFCT810 X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 100V 20% (10 X 20mm) Radial 5mm 1040mA 10000h 105°C Ammo Product overview: 100ZLH100MEFCT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 1040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 1040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZLH100MEFCT810X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH100MEFCT810X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH100MEFCT810X20
Capacitors - Aluminum Electrolytic Capacitors 100ZLH100MEFCT810X20
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 100ZLH100MEFCT810X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100ZLH100MEFCT810X20
Aluminum Electrolytic Capacitors 100ZLH100MEFCT810X20
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-100ZLH100MEFCT810X20CT-ND 58-100ZLH100MEFCT810X20 100ZLH100MEFCT810X20 100ZLH100MEFCT810X20
Product Name Aluminum Electrolytic Capacitors 100uF 100V 1040mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details