Rubycon Corporation Aluminum Electrolytic Capacitors 100ZLH1000MEFCGC18X40

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100ZLH1000MEFCGC18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100ZLH1000MEFCGC18X40-ND
Aluminum Electrolytic Capacitors 100ZLH1000MEFCGC18X40-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZLH1000MEFCGC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZLH1000MEFCGC18X40
Capacitors - Aluminum Electrolytic Capacitors 100ZLH1000MEFCGC18X40
CAP ALUM 1000UF 20% 100V RADIAL

CAP ALUM 1000UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 100ZLH1000MEFCGC18X40-ND 100ZLH1000MEFCGC18X40
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details