Rubycon Corporation 47uF 100V 450mA Capacitor 100ZL47MEFC10X12.5

Description
Aluminum Electrolytic Capacitor 47uF 100V Radial 105C 450mA Product overview: 100ZL47MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZL47MEFC10X12. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor 47uF 100V Radial 105C 450mA Product overview: 100ZL47MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZL47MEFC10X12. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 100V 450mA Capacitor
58-100ZL47MEFC10X12.5
47uF 100V 450mA Capacitor 58-100ZL47MEFC10X12.5
Aluminum Electrolytic Capacitor 47uF 100V Radial 105C 450mA Product overview: 100ZL47MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZL47MEFC10X12. 5 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 47uF 100V Radial 105C 450mA Product overview: 100ZL47MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100ZL47MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4148-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4148-ND
Aluminum Electrolytic Capacitors 1189-4148-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1180700-100ZL47MEFC10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1180700-100ZL47MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 1180700-100ZL47MEFC10X12.5
Win Source Part Number: 1180700-100ZL47MEFC1 0X12.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZL Package: Bulk Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Impedance: 240 mOhms Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 100ZL47MEFC 10X12.5; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-4148,100ZL47MEF C10X12.5-ND Ripple Current @ Low Frequency: 180 mA @ 120 Hz Ripple Current @ High Frequency: 450 mA @ 100 kHz

Win Source Part Number: 1180700-100ZL47MEFC10X12.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZL
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 240 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 100ZL47MEFC 10X12.5;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-4148,100ZL47MEFC10X12.5-ND
Ripple Current @ Low Frequency: 180 mA @ 120 Hz
Ripple Current @ High Frequency: 450 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100ZL47MEFC10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100ZL47MEFC10X12.5
Aluminum Electrolytic Capacitors 100ZL47MEFC10X12.5
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
100ZL47MEFC10X12.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 100ZL47MEFC10X12.5
47uF 100V ±20% 450mA@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 100V ±20% 450mA@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 47 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 93K2076 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 47 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
93K2076
Aluminium Electrolytic Capacitor, Zl Series, 47 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 93K2076
Aluminium Electrolytic Capacitor, ZL Series, 47 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 47 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 100ZL47MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL47MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 100ZL47MEFC10X12.5
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-100ZL47MEFC10X12.5 1189-4148-ND 1180700-100ZL47MEFC10X12.5 100ZL47MEFC10X12.5 100ZL47MEFC10X12.5 93K2076 100ZL47MEFC10X12.5
Product Name 47uF 100V 450mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Zl Series, 47 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers