Rubycon Corporation Aluminum Electrolytic Capacitors 100ZL390MEFCGC18X25

Description
390µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote
Description
390µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with part number 100ZL390MEFCGC18X25 from Lingto Electronic Limited is designed for high ripple current applications and operates effectively at a temperature range of -40°C to +105°C. It has a rated voltage of 100V DC and a capacitance of 390OºF with a tolerance of ±20% at 20°C and 120Hz. The capacitor is rated for a load life of 1000 to 5000 hours at 105°C, depending on the specific conditions of use. Leakage current is specified to be no more than 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. The dissipation factor (tanO¥) is a maximum of 0.22 at 20°C and 120Hz. The capacitor is housed in a radial lead configuration, making it suitable for various PCB applications. It is important to note that this product is not recommended for new designs, which may influence purchasing decisions for long-term projects.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with part number 100ZL390MEFCGC18X25 from Lingto Electronic Limited is designed for high ripple current applications and operates effectively at a temperature range of -40°C to +105°C. It has a rated voltage of 100V DC and a capacitance of 390OºF with a tolerance of ±20% at 20°C and 120Hz. The capacitor is rated for a load life of 1000 to 5000 hours at 105°C, depending on the specific conditions of use. Leakage current is specified to be no more than 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. The dissipation factor (tanO¥) is a maximum of 0.22 at 20°C and 120Hz. The capacitor is housed in a radial lead configuration, making it suitable for various PCB applications. It is important to note that this product is not recommended for new designs, which may influence purchasing decisions for long-term projects.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100ZL390MEFCGC18X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100ZL390MEFCGC18X25-ND
Aluminum Electrolytic Capacitors 100ZL390MEFCGC18X25-ND
390µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

390µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 100ZL390MEFCGC18X25 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
100ZL390MEFCGC18X25
Aluminum Electrolytic Capacitors 100ZL390MEFCGC18X25
CAP ALUM 390UF 20% 100V RADIAL

CAP ALUM 390UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100ZL390MEFCGC18X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100ZL390MEFCGC18X25
Capacitors - Aluminum Electrolytic Capacitors 100ZL390MEFCGC18X25
CAP ALUM 390UF 20% 100V RADIAL

CAP ALUM 390UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 100ZL390MEFCGC18X25-ND 100ZL390MEFCGC18X25 100ZL390MEFCGC18X25
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details