Rubycon Corporation Aluminum Electrolytic Capacitor, 15Uf, 100V, Radial; Capacitance Rubycon 100ZL15MEFC6.3X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, RADIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, RADIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 15Uf, 100V, Radial; Capacitance Rubycon - 25M0216 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 100V, Radial; Capacitance Rubycon
25M0216
Aluminum Electrolytic Capacitor, 15Uf, 100V, Radial; Capacitance Rubycon 25M0216
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, RADIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, RADIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20% - 683-100ZL15MEFC6.3X11 - Utmel Electronic Limited
Hong Kong, China
RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
683-100ZL15MEFC6.3X11
RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20% 683-100ZL15MEFC6.3X11
RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%

RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 25M0216 683-100ZL15MEFC6.3X11
Product Name Aluminum Electrolytic Capacitor, 15Uf, 100V, Radial; Capacitance Rubycon RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details