Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 100YXJ330MGC16X25

Description
Manufacturer: Rubycon Win Source Part Number: 1330251-100YXJ330MGC 16X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 250 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.295" (7.50mm) Impedance: 44 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1029-1,1189-102 9,1189-1029-3,1189-1 029-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.547 A @ 120 Hz Ripple Current @ High Frequency: 2.21 A @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1330251-100YXJ330MGC 16X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 250 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.295" (7.50mm) Impedance: 44 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1029-1,1189-102 9,1189-1029-3,1189-1 029-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.547 A @ 120 Hz Ripple Current @ High Frequency: 2.21 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1330251-100YXJ330MGC16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330251-100YXJ330MGC16X25
Capacitors - Aluminum Electrolytic Capacitors 1330251-100YXJ330MGC16X25
Manufacturer: Rubycon Win Source Part Number: 1330251-100YXJ330MGC 16X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 250 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.295" (7.50mm) Impedance: 44 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1029-1,1189-102 9,1189-1029-3,1189-1 029-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.547 A @ 120 Hz Ripple Current @ High Frequency: 2.21 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330251-100YXJ330MGC16X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 250
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 44 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1029-1,1189-1029,1189-1029-3,1189-1029-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.547 A @ 120 Hz
Ripple Current @ High Frequency: 2.21 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1029-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1029-3-ND
Aluminum Electrolytic Capacitors 1189-1029-3-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1029-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1029-1-ND
Aluminum Electrolytic Capacitors 1189-1029-1-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100YXJ330MGC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100YXJ330MGC16X25
Capacitors - Aluminum Electrolytic Capacitors 100YXJ330MGC16X25
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 100YXJ330MGC16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100YXJ330MGC16X25
Aluminum Electrolytic Capacitors 100YXJ330MGC16X25
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330251-100YXJ330MGC16X25 1189-1029-3-ND 100YXJ330MGC16X25 100YXJ330MGC16X25
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details