Rubycon Corporation Aluminum Electrolytic Capacitors 100YXJ22MTA6.3X11

Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 100YXJ22MTA6.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
100YXJ22MTA6.3X11-ND
Aluminum Electrolytic Capacitors 100YXJ22MTA6.3X11-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100YXJ22MTA6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100YXJ22MTA6.3X11
Capacitors - Aluminum Electrolytic Capacitors 100YXJ22MTA6.3X11
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 100YXJ22MTA6.3X11-ND 100YXJ22MTA6.3X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers