10µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Cap Aluminum Lytic 10uF 100V 20% (5 X 11mm) Radial 2mm 163mA 5000h 105°C Bulk Product overview: 100YXJ10M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V, 163mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, 163mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXJ10M5X11 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357893-100YXJ10M5X1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 10UF 20% 100V RADIAL
CAP ALUM 10UF 20% 100V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2150-ND | 58-100YXJ10M5X11 | 1357893-100YXJ10M5X11 | 100YXJ10M5X11 | 100YXJ10M5X11 |
| Product Name | Aluminum Electrolytic Capacitors | 10uF 100V 163mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |