Rubycon Corporation Aluminum Electrolytic Capacitors 100YXF220MEFC16X25

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4236-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4236-ND
Aluminum Electrolytic Capacitors 1189-4236-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100YXF220MEFC16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100YXF220MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 100YXF220MEFC16X25
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site
Electrolytic Capacitor, Miniature, Yxf Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6334 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Miniature, Yxf Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
31M6334
Electrolytic Capacitor, Miniature, Yxf Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 31M6334
Electrolytic Capacitor, Miniature, YXF Series, 220 F, 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, Miniature, YXF Series, 220 F, 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4236-ND 100YXF220MEFC16X25 31M6334
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Miniature, Yxf Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details