The Aluminum Electrolytic Capacitor, 10µF, 100V, 20%, Radial from Rubycon, available through Newark, is designed for applications requiring reliable performance in a compact form factor. This capacitor operates within a temperature range of -40°C to +105°C and has a rated voltage of 100V DC. It features a capacitance tolerance of ±20% at 20°C and 120Hz. The capacitor is compliant with RoHS standards and is rated for a long life of 5000 hours at 105°C. The leakage current is specified as I = 0.01CV or 3µA, whichever is greater, after two minutes of application. This product is suitable for various electronic applications where space and reliability are critical.
Cap Aluminum Lytic 10uF 100V 20% (6.3 X 11mm) Radial 2.5mm 140mA 5000h 105°C Product overview: 100YXF10MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-100YXF10MEFC6.3X1
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 10UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-100YXF10MEFC6.3X11 | 1189-3675-ND | 100YXF10MEFC6.3X11 | 31M6332 |
| Product Name | 10uF 100V 140mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |