100µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 100V 20% (12.5 X 20mm) Radial 5mm 430mA 10000h 105°C Bulk Product overview: 100YXF100MEFC12.5X20
CAP ALUM 100UF 20% 100V RADIAL
Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 100V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3674-ND | 58-100YXF100MEFC12.5X20 | 100YXF100MEFC12.5X20 | 31M6333 | 100YXF100MEFC12.5X20 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 100V 430mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |