Rubycon Corporation Aluminum Electrolytic Capacitors 100TXW220MEFC10X40

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1015-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1015-ND
Aluminum Electrolytic Capacitors 1189-1015-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4753 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4753
Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4753
Aluminium Electrolytic Capacitor, TXW Series, 220 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 220 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100TXW220MEFC10X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
100TXW220MEFC10X40
Capacitors - Aluminum Electrolytic Capacitors 100TXW220MEFC10X40
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1015-ND 08X4753 100TXW220MEFC10X40
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Txw Series, 220 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers