Rubycon Corporation Aluminum Electrolytic Capacitors 100PK47MEFC8X11.5

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1001-ND
Aluminum Electrolytic Capacitors 1189-1001-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100PK47MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100PK47MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 100PK47MEFC8X11.5
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 47 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4743 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 47 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X4743
Aluminium Electrolytic Capacitor, Pk Series, 47 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X4743
Aluminium Electrolytic Capacitor, PK Series, 47 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 47 - F, - 20%, 100 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 100PK47MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
100PK47MEFC8X11.5
Aluminum Electrolytic Capacitors 100PK47MEFC8X11.5
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
100PK47MEFC8X11.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 100PK47MEFC8X11.5
47uF 100V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 100V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1001-ND 100PK47MEFC8X11.5 08X4743 100PK47MEFC8X11.5 100PK47MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 47 F, 20%, 100 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details