Rubycon Corporation Aluminum Electrolytic Capacitors 100PK470MEFC16X25

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-100PK470MEFC16X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-100PK470MEFC16X25-ND
Aluminum Electrolytic Capacitors 1189-100PK470MEFC16X25-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100PK470MEFC16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100PK470MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 100PK470MEFC16X25
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Rubycon - 39T8342 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Rubycon
39T8342
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Rubycon 39T8342
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-100PK470MEFC16X25-ND 100PK470MEFC16X25 39T8342
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers