Rubycon Corporation Film Capacitors 100MU472MA13216

Description
4700pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 100MU472MA13216-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
100MU472MA13216-ND
Film Capacitors 100MU472MA13216-ND
4700pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

4700pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors 100MU472MA13216
CAP FILM 4700PF 20% 100VDC 1206

CAP FILM 4700PF 20% 100VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 100MU472MA13216-ND 100MU472MA13216
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details