Rubycon Corporation Film Capacitors 100MU103MA13216

Description
10000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 100MU103MA13216-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
100MU103MA13216-ND
Film Capacitors 100MU103MA13216-ND
10000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

10000pF Film Capacitor 100V Acrylic, Metallized 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors 100MU103MA13216
CAP FILM 10000PF 20% 100VDC 1206

CAP FILM 10000PF 20% 100VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 100MU103MA13216-ND 100MU103MA13216
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details