DYMO Label Writer, Qwerty, Rhino4200, Uk; Product Range Dymo 1801611

Description
LABEL WRITER, QWERTY, RHINO4200, UK; Product Range:Rhino 4200 Series; Plug Type:-; External Depth:156mm; External Length / Height:230mm; External Width:88mm; Weight:0.77g RoHS Compliant: Yes
Datasheet
Description
LABEL WRITER, QWERTY, RHINO4200, UK; Product Range:Rhino 4200 Series; Plug Type:-; External Depth:156mm; External Length / Height:230mm; External Width:88mm; Weight:0.77g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Writer, Qwerty, Rhino4200, Uk; Product Range Dymo - 88W1122 - Newark, An Avnet Company
Chicago, IL, United States
Label Writer, Qwerty, Rhino4200, Uk; Product Range Dymo
88W1122
Label Writer, Qwerty, Rhino4200, Uk; Product Range Dymo 88W1122
LABEL WRITER, QWERTY, RHINO4200, UK; Product Range:Rhino 4200 Series; Plug Type:-; External Depth:156mm; External Length / Height:230mm; External Width:88mm; Weight:0.77g RoHS Compliant: Yes

LABEL WRITER, QWERTY, RHINO4200, UK; Product Range:Rhino 4200 Series; Plug Type:-; External Depth:156mm; External Length / Height:230mm; External Width:88mm; Weight:0.77g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 88W1122
Product Name Label Writer, Qwerty, Rhino4200, Uk; Product Range Dymo
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details