TE Connectivity Label, Eprom/pcb, Pk500; Label Type Te Connectivity 12100

Description
LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Height:5.1mm; Label Width:16.5mm; Label Diameter:-; Label Material:-; Label Colour:White; Pack Quantity:500; Product Range:-; Label Dimensions:5.1mm x 16.5mm; Colour:White; RoHS Compliant: Yes
Description
LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Height:5.1mm; Label Width:16.5mm; Label Diameter:-; Label Material:-; Label Colour:White; Pack Quantity:500; Product Range:-; Label Dimensions:5.1mm x 16.5mm; Colour:White; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Chicago, IL, United States
Label, Eprom/pcb, Pk500; Label Type Te Connectivity
07WX0809
Label, Eprom/pcb, Pk500; Label Type Te Connectivity 07WX0809
LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Height:5.1mm; Label Width:16.5mm; Label Diameter:-; Label Material:-; Label Colour:White; Pack Quantity:500; Product Range:-; Label Dimensions:5.1mm x 16.5mm; Colour:White; RoHS Compliant: Yes

LABEL, EPROM/PCB, PK500; Label Type:Self Adhesive; Label Height:5.1mm; Label Width:16.5mm; Label Diameter:-; Label Material:-; Label Colour:White; Pack Quantity:500; Product Range:-; Label Dimensions:5.1mm x 16.5mm; Colour:White; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 07WX0809
Product Name Label, Eprom/pcb, Pk500; Label Type Te Connectivity
Width 0.6496 inches (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details