Roxtec Inc. Cable Grommets RM 40 10-32

Description
Sealing Module with Core 9.5 - 32.5mm
Request a Quote
Description
Sealing Module with Core 9.5 - 32.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2836540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2836540
Cable Grommets 2836540
Sealing Module with Core 9.5 - 32.5mm

Sealing Module with Core 9.5 - 32.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2836540
Product Name Cable Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Cable Grommets - 2133615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0669 inch (1.7 mm)
Material Other; Polyvinyl Chloride
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details