With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials.
Roura Material Handling, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | RRH-72 |
Product Name | Refuse Hopper |
Cart / Truck Type | Tilting / Dumping; Waste |
Capacity | 2000 lbs (907 kg) |
Material | Steel |