RS Components, Ltd. Trolleys 4442458

Description
Gry 3shelf hygienetrolley,1030x 960x510mm
Request a Quote
Description
Gry 3shelf hygienetrolley,1030x 960x510mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 4442458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
4442458
Trolleys 4442458
Gry 3shelf hygienetrolley,1030x 960x510mm

Gry 3shelf hygienetrolley,1030x960x510mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 4442458
Product Name Trolleys
Capacity 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 220132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 2205 lbs (1000 kg)
Length 28 inch (710 mm)
View Details
Trolleys - 251924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
Dollies - 2542635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 2000 lbs (907 kg)
Length 17 inch (430 mm)
View Details