Roura Material Handling, Inc. Open Side Hopper Model 38

Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris
Description
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

Suppliers

Company
Product
Description
Supplier Links
Open Side Hopper - Model 38 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Open Side Hopper
Model 38
Open Side Hopper Model 38
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris

CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38).

  • Lumber
  • Pipes
  • Tubing
  • Aluminum and plastic extrusions
  • Construction or storm debris
Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Material Handling Carts and Trucks
Product Number Model 38
Product Name Open Side Hopper
Cart / Truck Type Tilting / Dumping
Capacity 4000 lbs (1814 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details