Roura Material Handling, Inc. Ultimate Strength Hopper 4T-1/4-105

Description
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications. The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.
Description
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications. The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.

Suppliers

Company
Product
Description
Supplier Links
Ultimate Strength Hopper - 4T-1/4-105 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Ultimate Strength Hopper
4T-1/4-105
Ultimate Strength Hopper 4T-1/4-105
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications. The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.

These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications.
The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Material Handling Carts and Trucks
Product Number 4T-1/4-105
Product Name Ultimate Strength Hopper
Cart / Truck Type Tilting / Dumping
Capacity 8000 lbs (3628 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Pallet Trucks - 7938725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 6615 lbs (3000 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details