Rotronic Instrument Corp. Humidity Generator HygroGen HG2-S

Description
The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant. Application The new HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for companies that regularly need to calibrate a large number of probes. The calibrator allows simply, flexible calibration with the advantage that the calibrated units can be integrated in the operative processes again quickly. The HygroGen offers numerous outstanding benefits particularly to the pharmaceutical industry.
Datasheet
Description
The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant. Application The new HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for companies that regularly need to calibrate a large number of probes. The calibrator allows simply, flexible calibration with the advantage that the calibrated units can be integrated in the operative processes again quickly. The HygroGen offers numerous outstanding benefits particularly to the pharmaceutical industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Generator - HygroGen HG2-S - Rotronic Instrument Corp.
Hauppauge, NY, USA
Humidity Generator
HygroGen HG2-S
Humidity Generator HygroGen HG2-S
The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant. Application The new HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for companies that regularly need to calibrate a large number of probes. The calibrator allows simply, flexible calibration with the advantage that the calibrated units can be integrated in the operative processes again quickly. The HygroGen offers numerous outstanding benefits particularly to the pharmaceutical industry.

The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant.

Application

The new HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for companies that regularly need to calibrate a large number of probes. The calibrator allows simply, flexible calibration with the advantage that the calibrated units can be integrated in the operative processes again quickly. The HygroGen offers numerous outstanding benefits particularly to the pharmaceutical industry.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Calibration Instruments
Product Number HygroGen HG2-S
Product Name Humidity Generator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 110 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N912 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details