Rotronic Instrument Corp. Clean Room Panel CRP-5

Description
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the magnet-mounted, removable HC2-CRP humidity and temperature probe permit efficient and effective cleaning. Up to 6 measurement values and messages can be displayed via its graphical color display. The colors of the display can be adjusted individually. Alarms, such as faults, exceeded limit values, or warnings are highlighted on the CRP5 display, and can also be forwarded digitally via MODBUS, Ethernet, or relays. Thanks to its analog and digital communication capabilities, the CRP5 is very easy to integrate in any monitoring system. Its comprehensive functional capabilities allow the CRP5 to be configured perfectly for each application. The CRP5 is distinctive in the marketplace through its tough glass front plate and a removable humidity sensor. Applications The CRP5 clean-room panel is the obvious choice wherever a high degree of cleanliness is vital, in addition to precise measurement of differential pressure, humidity, and temperature. The CRP5 is used particularly in clean-rooms in hospitals, in the pharmaceutical, electronics, and foodstuffs industries, and wherever small variances in pressure are monitored. The very comprehensive functional capabilities of the CRP5 provide solutions for many measurement and control tasks. Features Measures differential pressure, humidity and temperature Designed specifically for clean rooms Removable humidity and temperature probes for simpler adjustment and cleaning FDA- and GAMP-compatible Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU Analog input and output signals freely configurable Glass front panel highly resistant to chemicals Optical operating elements for operation with protective gloves
Datasheet
Description
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the magnet-mounted, removable HC2-CRP humidity and temperature probe permit efficient and effective cleaning. Up to 6 measurement values and messages can be displayed via its graphical color display. The colors of the display can be adjusted individually. Alarms, such as faults, exceeded limit values, or warnings are highlighted on the CRP5 display, and can also be forwarded digitally via MODBUS, Ethernet, or relays. Thanks to its analog and digital communication capabilities, the CRP5 is very easy to integrate in any monitoring system. Its comprehensive functional capabilities allow the CRP5 to be configured perfectly for each application. The CRP5 is distinctive in the marketplace through its tough glass front plate and a removable humidity sensor. Applications The CRP5 clean-room panel is the obvious choice wherever a high degree of cleanliness is vital, in addition to precise measurement of differential pressure, humidity, and temperature. The CRP5 is used particularly in clean-rooms in hospitals, in the pharmaceutical, electronics, and foodstuffs industries, and wherever small variances in pressure are monitored. The very comprehensive functional capabilities of the CRP5 provide solutions for many measurement and control tasks. Features Measures differential pressure, humidity and temperature Designed specifically for clean rooms Removable humidity and temperature probes for simpler adjustment and cleaning FDA- and GAMP-compatible Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU Analog input and output signals freely configurable Glass front panel highly resistant to chemicals Optical operating elements for operation with protective gloves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean Room Panel - CRP-5 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Clean Room Panel
CRP-5
Clean Room Panel CRP-5
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressur e measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the magnet-mounted, removable HC2-CRP humidity and temperature probe permit efficient and effective cleaning. Up to 6 measurement values and messages can be displayed via its graphical color display. The colors of the display can be adjusted individually. Alarms, such as faults, exceeded limit values, or warnings are highlighted on the CRP5 display, and can also be forwarded digitally via MODBUS, Ethernet, or relays. Thanks to its analog and digital communication capabilities, the CRP5 is very easy to integrate in any monitoring system. Its comprehensive functional capabilities allow the CRP5 to be configured perfectly for each application. The CRP5 is distinctive in the marketplace through its tough glass front plate and a removable humidity sensor. Applications The CRP5 clean-room panel is the obvious choice wherever a high degree of cleanliness is vital, in addition to precise measurement of differential pressure, humidity, and temperature. The CRP5 is used particularly in clean-rooms in hospitals, in the pharmaceutical, electronics, and foodstuffs industries, and wherever small variances in pressure are monitored. The very comprehensive functional capabilities of the CRP5 provide solutions for many measurement and control tasks. Features Measures differential pressure, humidity and temperature Designed specifically for clean rooms Removable humidity and temperature probes for simpler adjustment and cleaning FDA- and GAMP-compatible Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU Analog input and output signals freely configurable Glass front panel highly resistant to chemicals Optical operating elements for operation with protective gloves

The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the magnet-mounted, removable HC2-CRP humidity and temperature probe permit efficient and effective cleaning. Up to 6 measurement values and messages can be displayed via its graphical color display. The colors of the display can be adjusted individually. Alarms, such as faults, exceeded limit values, or warnings are highlighted on the CRP5 display, and can also be forwarded digitally via MODBUS, Ethernet, or relays. Thanks to its analog and digital communication capabilities, the CRP5 is very easy to integrate in any monitoring system. Its comprehensive functional capabilities allow the CRP5 to be configured perfectly for each application. The CRP5 is distinctive in the marketplace through its tough glass front plate and a removable humidity sensor.

Applications
The CRP5 clean-room panel is the obvious choice wherever a high degree of cleanliness is vital, in addition to precise measurement of differential pressure, humidity, and temperature. The CRP5 is used particularly in clean-rooms in hospitals, in the pharmaceutical, electronics, and foodstuffs industries, and wherever small variances in pressure are monitored. The very comprehensive functional capabilities of the CRP5 provide solutions for many measurement and control tasks.

Features

  • Measures differential pressure, humidity and temperature
  • Designed specifically for clean rooms
  • Removable humidity and temperature probes for simpler adjustment and cleaning
  • FDA- and GAMP-compatible
  • Digital communication via Ethernet RJ45 and/or MODBUS TCP / RTU
  • Analog input and output signals freely configurable
  • Glass front panel highly resistant to chemicals
  • Optical operating elements for operation with protective gloves
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Moisture Meters
Product Number CRP-5
Product Name Clean Room Panel
Technology Resistive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details