Rotronic Instrument Corp. Wall Mount CO2 Transmitter CF3

Description
The CF3 transmitter measures CO2 concentration within the range of 0 to 2000ppm. Accuracy is â±30ppm within the temperature range of 0 to 50°C (32 to 122°F). The CF3 has 2 analog outputs that both provide the CO2 concentration. Output1 signal is 0…10VDC . Output2 can be configured to for a signal of 2…10VDC or 4…20mA.
Datasheet
Description
The CF3 transmitter measures CO2 concentration within the range of 0 to 2000ppm. Accuracy is â±30ppm within the temperature range of 0 to 50°C (32 to 122°F). The CF3 has 2 analog outputs that both provide the CO2 concentration. Output1 signal is 0…10VDC . Output2 can be configured to for a signal of 2…10VDC or 4…20mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount CO2 Transmitter - CF3 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Wall Mount CO2 Transmitter
CF3
Wall Mount CO2 Transmitter CF3
The CF3 transmitter measures CO2 concentration within the range of 0 to 2000ppm. Accuracy is â±30ppm within the temperature range of 0 to 50°C (32 to 122°F). The CF3 has 2 analog outputs that both provide the CO2 concentration. Output1 signal is 0…10VDC . Output2 can be configured to for a signal of 2…10VDC or 4…20mA.

The CF3 transmitter measures CO2 concentration within the range of 0 to 2000ppm. Accuracy is ±30ppm within the temperature range of 0 to 50°C (32 to 122°F). The CF3 has 2 analog outputs that both provide the CO2 concentration. Output1 signal is 0…10VDC . Output2 can be configured to for a signal of 2…10VDC or 4…20mA.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Gas Transmitters
Product Number CF3
Product Name Wall Mount CO2 Transmitter
Gas Types CO2; (0-2000 ppm)
Electrical Outputs Voltage; Current
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
Electrical Outputs Voltage (optional feature)
View Details
GPR-1500GB & GPR-2500GB Trace (ppm) and Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Hazardous Environment; Intrinsically Safe
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
View Details