PATCH CORD, RJ45 PLUG, CAT6, 1.5M, GREY; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 44AC0032 |
| Product Name | Patch Cord, Rj45 Plug, Cat6, 1.5M, Grey; Lan Category Roline |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |