Rotronic Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Roline 21.15.0830

Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Roline - 44AC0010 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Roline
44AC0010
Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Roline 44AC0010
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC0010
Product Name Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Roline
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details