Rotronic Comp Cable, Usb 3.0 A-Rj45+Usb A X3, Blk; Connector Type A Roline 12.02.1107

Description
COMP CABLE, USB 3.0 A-RJ45+USB A X3, BLK; Connector Type A:USB 3.0 A Socket; Connector Type B:RJ45 + USB A x3; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, USB 3.0 A-RJ45+USB A X3, BLK; Connector Type A:USB 3.0 A Socket; Connector Type B:RJ45 + USB A x3; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Usb 3.0 A-Rj45+Usb A X3, Blk; Connector Type A Roline - 43AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Usb 3.0 A-Rj45+Usb A X3, Blk; Connector Type A Roline
43AC9938
Comp Cable, Usb 3.0 A-Rj45+Usb A X3, Blk; Connector Type A Roline 43AC9938
COMP CABLE, USB 3.0 A-RJ45+USB A X3, BLK; Connector Type A:USB 3.0 A Socket; Connector Type B:RJ45 + USB A x3; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

COMP CABLE, USB 3.0 A-RJ45+USB A X3, BLK; Connector Type A:USB 3.0 A Socket; Connector Type B:RJ45 + USB A x3; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9938
Product Name Comp Cable, Usb 3.0 A-Rj45+Usb A X3, Blk; Connector Type A Roline
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers