Rotronic Cable, Usb Plug-D Sub 9P Plug/25P Rcpt; Cable Length Metric Roline 12.02.1049

Description
CABLE, USB PLUG-D SUB 9P PLUG/25P RCPT; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 1.0, 1.1, 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Description
CABLE, USB PLUG-D SUB 9P PLUG/25P RCPT; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 1.0, 1.1, 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb Plug-D Sub 9P Plug/25P Rcpt; Cable Length Metric Roline - 43AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb Plug-D Sub 9P Plug/25P Rcpt; Cable Length Metric Roline
43AC9937
Cable, Usb Plug-D Sub 9P Plug/25P Rcpt; Cable Length Metric Roline 43AC9937
CABLE, USB PLUG-D SUB 9P PLUG/25P RCPT; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 1.0, 1.1, 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

CABLE, USB PLUG-D SUB 9P PLUG/25P RCPT; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 1.0, 1.1, 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category USB Cables
Product Number 43AC9937
Product Name Cable, Usb Plug-D Sub 9P Plug/25P Rcpt; Cable Length Metric Roline
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable USB-A(F)to USB-mini-B(M), 0.15m - AO-0657--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Application Instrumentation and Control
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length - 3021097-03 - Qualtek Electronics Corp.
Specs
Application Computer
USB Type USB2.0
Connector Type USBA; USBB; USB 2.0 A Male
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
USB Type Mini Display port
View Details