Rotronic Audio Cable, 3.5Mm Stereo Plug, 1M, Blk; Connector To Connector Roline 11.09.4501

Description
AUDIO CABLE, 3.5MM STEREO PLUG, 1M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM STEREO PLUG, 1M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Stereo Plug, 1M, Blk; Connector To Connector Roline - 43AC9929 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Stereo Plug, 1M, Blk; Connector To Connector Roline
43AC9929
Audio Cable, 3.5Mm Stereo Plug, 1M, Blk; Connector To Connector Roline 43AC9929
AUDIO CABLE, 3.5MM STEREO PLUG, 1M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM STEREO PLUG, 1M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 3.5mm Stereo Jack Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9929
Product Name Audio Cable, 3.5Mm Stereo Plug, 1M, Blk; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details