Rotronic Audio Cable, Toslink Plug, 2M, Black; Connector To Connector Roline 11.09.4382

Description
AUDIO CABLE, TOSLINK PLUG, 2M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, TOSLINK PLUG, 2M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Toslink Plug, 2M, Black; Connector To Connector Roline - 43AC9918 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Toslink Plug, 2M, Black; Connector To Connector Roline
43AC9918
Audio Cable, Toslink Plug, 2M, Black; Connector To Connector Roline 43AC9918
AUDIO CABLE, TOSLINK PLUG, 2M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, TOSLINK PLUG, 2M, BLACK; Connector to Connector:TOSLINK Plug to TOSLINK Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9918
Product Name Audio Cable, Toslink Plug, 2M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details