Rotronic Audio Cable, 3.5Mm-Rcax2 Plug, 10M, Blk; Connector To Connector Roline 11.09.4349

Description
AUDIO CABLE, 3.5MM-RCAX2 PLUG, 10M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM-RCAX2 PLUG, 10M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm-Rcax2 Plug, 10M, Blk; Connector To Connector Roline - 43AC9912 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm-Rcax2 Plug, 10M, Blk; Connector To Connector Roline
43AC9912
Audio Cable, 3.5Mm-Rcax2 Plug, 10M, Blk; Connector To Connector Roline 43AC9912
AUDIO CABLE, 3.5MM-RCAX2 PLUG, 10M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM-RCAX2 PLUG, 10M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9912
Product Name Audio Cable, 3.5Mm-Rcax2 Plug, 10M, Blk; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
System cable - 706-3140/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details