Rotronic Audio Cable, 3.5Mm-Rca X 2 Plug, 5M, Blk; Connector To Connector Roline 11.09.4345

Description
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 5M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 5M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm-Rca X 2 Plug, 5M, Blk; Connector To Connector Roline - 43AC9911 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm-Rca X 2 Plug, 5M, Blk; Connector To Connector Roline
43AC9911
Audio Cable, 3.5Mm-Rca X 2 Plug, 5M, Blk; Connector To Connector Roline 43AC9911
AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 5M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

AUDIO CABLE, 3.5MM-RCA X 2 PLUG, 5M, BLK; Connector to Connector:3.5mm Stereo Jack Plug to 2x Phono (RCA) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9911
Product Name Audio Cable, 3.5Mm-Rca X 2 Plug, 5M, Blk; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 6380A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details