Rotronic Audio Cable, Rca Plug, 2.5M, Blk/gld; Connector To Connector Roline 11.09.4232

Description
AUDIO CABLE, RCA PLUG, 2.5M, BLK/GLD; Connector to Connector:Phono (RCA) Plug to Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
AUDIO CABLE, RCA PLUG, 2.5M, BLK/GLD; Connector to Connector:Phono (RCA) Plug to Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Rca Plug, 2.5M, Blk/gld; Connector To Connector Roline - 43AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Rca Plug, 2.5M, Blk/gld; Connector To Connector Roline
43AC9875
Audio Cable, Rca Plug, 2.5M, Blk/gld; Connector To Connector Roline 43AC9875
AUDIO CABLE, RCA PLUG, 2.5M, BLK/GLD; Connector to Connector:Phono (RCA) Plug to Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

AUDIO CABLE, RCA PLUG, 2.5M, BLK/GLD; Connector to Connector:Phono (RCA) Plug to Phono (RCA) Plug; Cable Length - Imperial:8.2ft; Cable Length - Metric:2.5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9875
Product Name Audio Cable, Rca Plug, 2.5M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details