Rotronic Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline 11.04.5850

Description
CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline - 01AH0060 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline
01AH0060
Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline 01AH0060
CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0060
Product Name Cable, Hdmi A Plug-Plug, 1M, Black; Connector To Connector Roline
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2863378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS
View Details