Rotronic Cable, Usb 3.1 C/dvi-D Plug, 2M, Black; Connector To Connector Roline 11.04.5831

Description
CABLE, USB 3.1 C/DVI-D PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.1 C/DVI-D PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.1 C/dvi-D Plug, 2M, Black; Connector To Connector Roline - 01AH0055 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.1 C/dvi-D Plug, 2M, Black; Connector To Connector Roline
01AH0055
Cable, Usb 3.1 C/dvi-D Plug, 2M, Black; Connector To Connector Roline 01AH0055
CABLE, USB 3.1 C/DVI-D PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

CABLE, USB 3.1 C/DVI-D PLUG, 2M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0055
Product Name Cable, Usb 3.1 C/dvi-D Plug, 2M, Black; Connector To Connector Roline
Product Type DVI Cable; USB
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details