Rotronic Cable, Usb 3.1 C/dvi-D Plug, 1M, Black; Connector To Connector Roline 11.04.5830

Description
CABLE, USB 3.1 C/DVI-D PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.1 C/DVI-D PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.1 C/dvi-D Plug, 1M, Black; Connector To Connector Roline - 01AH0054 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.1 C/dvi-D Plug, 1M, Black; Connector To Connector Roline
01AH0054
Cable, Usb 3.1 C/dvi-D Plug, 1M, Black; Connector To Connector Roline 01AH0054
CABLE, USB 3.1 C/DVI-D PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

CABLE, USB 3.1 C/DVI-D PLUG, 1M, BLACK; Connector to Connector:Type C USB 3.1 Plug to DVI-D (Dual Link) Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0054
Product Name Cable, Usb 3.1 C/dvi-D Plug, 1M, Black; Connector To Connector Roline
Product Type DVI Cable; USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details